Jergens, Inc. Coarse Pitch Steel Heel Straps 46822

Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Pitch Steel Heel Straps - 46822 - Jergens, Inc.
Cleveland, OH, United States
Coarse Pitch Steel Heel Straps
46822
Coarse Pitch Steel Heel Straps 46822
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46822
Product Name Coarse Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Smooth Jaw Clamps - DK2-VTI-S - Jergens, Inc.
Specs
Load Limit 14612 lbs (6627 kg)
View Details
Tapped Straps - 36918 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Adjustable Clamps - 68663 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details