Jergens, Inc. Tapped Straps 36918

Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapped Straps - 36918 - Jergens, Inc.
Cleveland, OH, United States
Tapped Straps
36918
Tapped Straps 36918
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: 2B-UNC
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
  • Tapped for use with Adjustable Clamp Heel (see Related Products below)

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36918
Product Name Tapped Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Radius Straps - 36716 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Heel Forged Strap Clamps - 37202 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
Micro™ Toe T-Slot Clamps - 68741 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details