Jergens, Inc. ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking 511154

Description
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.
Request a Quote Datasheet
Description
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking - 511154 - Jergens, Inc.
Cleveland, OH, United States
ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking
511154
ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking 511154
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.

Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets.
Features, Benefits, & Product Specifications:

  • Pneumatic opening
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
These clamping modules have high holding and pull-in forces with very small installation dimensions. Pneumatic pressure is needed for unclamping (min. 4.5 bar/min. 66 psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The pneumatic design has (1) connection for unclamping and (1) optional connection for blowout.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 511154
Product Name ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nut Clamp Assemblies - 12705 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
Micro™ Toe T-Slot Clamps - 68744 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Low Profile Clamps - 13226 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
U-Clamp Forged Strap Clamps - 37233 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Forked / "U" Clamp
View Details