Jergens, Inc. OK-Vise® Smooth Jaw Clamps DK2-VTI-S

Description
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-S measurements are are given in inches & pounds. Part No. BK2-VT-SS is stainless steel.
Request a Quote Datasheet
Description
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-S measurements are are given in inches & pounds. Part No. BK2-VT-SS is stainless steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Smooth Jaw Clamps - DK2-VTI-S - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Smooth Jaw Clamps
DK2-VTI-S
OK-Vise® Smooth Jaw Clamps DK2-VTI-S
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-S measurements are are given in inches & pounds. Part No. BK2-VT-SS is stainless steel.

Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):

  • Part No. DK2-VTI-S measurements are are given in inches & pounds.
  • Part No. BK2-VT-SS is stainless steel.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VTI-S
Product Name OK-Vise® Smooth Jaw Clamps
Load Limit 14612 lbs (6627 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Adjustable Clamps - 68614 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Low Profile Clamps - 13227 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
Double Cams - 18104 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details