Jergens, Inc. Padded Straps 37110

Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Padded Straps - 37110 - Jergens, Inc.
Cleveland, OH, United States
Padded Straps
37110
Padded Straps 37110
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 37110
Product Name Padded Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAYLOCK® Retractable Clamps - 62852 - Jergens, Inc.
Specs
Application Mold Equipment
Actuation Hydraulic
Clamp type Retracting Clamp
View Details
Micro™ Clamps - 68576 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 5998 lbs (2720 kg)
View Details
Finger Forged Strap Clamps - 37223 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Finger Tip  / Nose Clamp
View Details