Jergens, Inc. STAYLOCK® Retractable Clamps 62852

Description
Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for easy loading and unloading of a mold, is adaptable to clamp many standard mold slots. STAYLOCK® Retractable Clamps are double acting and include an alternate clamp and release port for easier hydraulic plumbing set-up. A Proximity Switch, which indicates the STAYLOCK® Retractable Clamp, is in the extended or retracted position. Features, Benefits, & Product Specifications: Once activated, the clamps automatically lock and will not release until hydraulic pressure is applied to the release port Once clamped, you can disconnect your hydraulic power source, move the fixture with the part still clamped to other machines, & not worry about your part unclamping due to hydraulic power failure, a cut line, or leaks in the hydraulic system Patented positive mechanical lock minimizes reclamping, set-up costs, & parts accidentally becoming unclamped Note(s): High temperature version available (contact Jergens Technical Sales for more information).
Request a Quote Datasheet
Description
Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for easy loading and unloading of a mold, is adaptable to clamp many standard mold slots. STAYLOCK® Retractable Clamps are double acting and include an alternate clamp and release port for easier hydraulic plumbing set-up. A Proximity Switch, which indicates the STAYLOCK® Retractable Clamp, is in the extended or retracted position. Features, Benefits, & Product Specifications: Once activated, the clamps automatically lock and will not release until hydraulic pressure is applied to the release port Once clamped, you can disconnect your hydraulic power source, move the fixture with the part still clamped to other machines, & not worry about your part unclamping due to hydraulic power failure, a cut line, or leaks in the hydraulic system Patented positive mechanical lock minimizes reclamping, set-up costs, & parts accidentally becoming unclamped Note(s): High temperature version available (contact Jergens Technical Sales for more information).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAYLOCK® Retractable Clamps - 62852 - Jergens, Inc.
Cleveland, OH, United States
STAYLOCK® Retractable Clamps
62852
STAYLOCK® Retractable Clamps 62852
Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for easy loading and unloading of a mold, is adaptable to clamp many standard mold slots. STAYLOCK® Retractable Clamps are double acting and include an alternate clamp and release port for easier hydraulic plumbing set-up. A Proximity Switch, which indicates the STAYLOCK® Retractable Clamp, is in the extended or retracted position. Features, Benefits, & Product Specifications: Once activated, the clamps automatically lock and will not release until hydraulic pressure is applied to the release port Once clamped, you can disconnect your hydraulic power source, move the fixture with the part still clamped to other machines, & not worry about your part unclamping due to hydraulic power failure, a cut line, or leaks in the hydraulic system Patented positive mechanical lock minimizes reclamping, set-up costs, & parts accidentally becoming unclamped Note(s): High temperature version available (contact Jergens Technical Sales for more information).

Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for easy loading and unloading of a mold, is adaptable to clamp many standard mold slots. STAYLOCK® Retractable Clamps are double acting and include an alternate clamp and release port for easier hydraulic plumbing set-up. A Proximity Switch, which indicates the STAYLOCK® Retractable Clamp, is in the extended or retracted position.
Features, Benefits, & Product Specifications:

  • Once activated, the clamps automatically lock and will not release until hydraulic pressure is applied to the release port
  • Once clamped, you can disconnect your hydraulic power source, move the fixture with the part still clamped to other machines, & not worry about your part unclamping due to hydraulic power failure, a cut line, or leaks in the hydraulic system
  • Patented positive mechanical lock minimizes reclamping, set-up costs, & parts accidentally becoming unclamped

Note(s):
High temperature version available (contact Jergens Technical Sales for more information).

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 62852
Product Name STAYLOCK® Retractable Clamps
Application Mold Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Radius Swing Clamp Assemblies - 14128 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
OK-Vise® Economy Clamps - BK2-VT-SO - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details
Micro™ Low Profile Clamps - 13272 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3597 lbs (1631 kg)
View Details
Heel Forged Strap Clamps - 37207 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details