Jergens, Inc. Micro™ Clamps 68576

Description
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece. Features, Benefits, & Product Specifications: A low profile makes computer programming easier Cam action provides fast, strong clamping The small size allows for more parts per load Requires only a tapped hole in your fixture Available in stainless steel Note(s): Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp. For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece. Replacement Screws are available. Contact customer service for more information.
Request a Quote Datasheet
Description
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece. Features, Benefits, & Product Specifications: A low profile makes computer programming easier Cam action provides fast, strong clamping The small size allows for more parts per load Requires only a tapped hole in your fixture Available in stainless steel Note(s): Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp. For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece. Replacement Screws are available. Contact customer service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Clamps - 68576 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Clamps
68576
Micro™ Clamps 68576
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece. Features, Benefits, & Product Specifications: A low profile makes computer programming easier Cam action provides fast, strong clamping The small size allows for more parts per load Requires only a tapped hole in your fixture Available in stainless steel Note(s): Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp. For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece. Replacement Screws are available. Contact customer service for more information.

Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn tightens or loosens the workpiece.
Features, Benefits, & Product Specifications:

  • A low profile makes computer programming easier
  • Cam action provides fast, strong clamping
  • The small size allows for more parts per load
  • Requires only a tapped hole in your fixture
  • Available in stainless steel

Note(s):

  • Clockwise rotation recommended workpiece stop should be on the right of the Micro™ Clamp.
  • For the "G" dimension: Measurement is the correct location to drill and tap the hole from the edge of the workpiece.
  • Replacement Screws are available. Contact customer service for more information.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68576
Product Name Micro™ Clamps
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heel Forged Strap Clamps - 37202 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
ZPS PNEU Surface Mounted Clamping Modules - 480707 - Jergens, Inc.
Specs
Actuation Pneumatic
Material Stainless Steel; Hardened Stainless Steel
Load Limit 23604 lbs (10705 kg)
View Details
Micro™ Low Profile Clamps - 13277 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 32.6 lbs (14.78 kg)
View Details
OK-Vise® Economy Clamps - AK2-VT-SO - Jergens, Inc.
Specs
Load Limit 2248 lbs (1020 kg)
View Details