Jergens, Inc. Fine Pitch Steel Adjustable Step Blocks 21831

Description
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Steel Step Blocks are sold individually Kit is available (see Related Products below)
Request a Quote Datasheet
Description
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Steel Step Blocks are sold individually Kit is available (see Related Products below)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Adjustable Step Blocks - 21831 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Adjustable Step Blocks
21831
Fine Pitch Steel Adjustable Step Blocks 21831
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features, Benefits, & Product Specifications: Steel Step Blocks are sold individually Kit is available (see Related Products below)

Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Steel Step Blocks are sold individually
  • Kit is available (see Related Products below)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 21831
Product Name Fine Pitch Steel Adjustable Step Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Radius Straps - 36703 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Miniature Radius Clamp Assemblies - 13102 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
View Details
Plain Straps - 33008 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details
Micro™ Low Profile Clamps - 13271 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3597 lbs (1631 kg)
View Details