Jergens, Inc. Small Toe Clamps 46971

Description
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet
Description
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Toe Clamps - 46971 - Jergens, Inc.
Cleveland, OH, United States
Small Toe Clamps
46971
Small Toe Clamps 46971
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.

Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Case hardened for maximum wear
  • Steel toe and a special washer are included with each clamp
  • Slotted for 5/16" or M8 cap screws
  • 3° taper prevents back-off

Note(s):
Replacement parts are available. Contact Jergens Customer Service for more information.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46971
Product Name Small Toe Clamps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Radius End Flange Nut Clamp Assemblies - 14116 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
OK-Vise® Mounting & Smooth Jaw Clamps - BK2-VT-TS - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
Taper Nose Straps - 47128 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Coarse Pitch Steel Heel Straps - 46821 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details