Jergens, Inc. Micro™ Low Profile Clamps 13262

Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote Datasheet
Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Low Profile Clamps - 13262 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Low Profile Clamps
13262
Micro™ Low Profile Clamps 13262
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.

Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface.
Features, Benefits, & Product Specifications:

  • Materials: Available in Tool Steel and Brass
  • Styles: Available in Knife Edge and Blunt Edge styles
  • Extraordinary horizontal and vertical force
  • Extremely low profile – as low as 0.075" (1.90mm)
  • Very small footprint
  • High resistance to pull-out
  • Choose among three sizes with an inch or metric screws

Note(s):

  • The "D" dimension is the combination of horizontal and vertical force.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13262
Product Name Micro™ Low Profile Clamps
Material Steel; Available in Tool Steel and Brass
Unlock Full Specs
to access all available technical data

Similar Products

Double Cam Clamp Assemblies - 12501 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
Micro™ Clamps - 68574 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 2000 lbs (907 kg)
View Details
Finger Forged Strap Clamps - 37225 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Finger Tip  / Nose Clamp
View Details
OK-Vise® Economy Clamps - BK2-VT-O - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details