Jergens, Inc. Taper Nose Straps 47129

Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote
Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Taper Nose Strap, part number 47129, is constructed from low carbon steel and features a black oxide finish. It is designed for use with adjustable clamp heels and has a thread size of 5/8-11. The strap is case hardened to a Rockwell hardness of 59-69 on the 30N scale, ensuring durability and strength. With dimensions of 21/32" in width, 2" in length, and a weight of 3.10 lbs, this product is suitable for various workholding applications where reliable clamping is required.

Datasheet Summary
Powered by GS/AI

Jergens Taper Nose Strap, part number 47129, is constructed from low carbon steel and features a black oxide finish. It is designed for use with adjustable clamp heels and has a thread size of 5/8-11. The strap is case hardened to a Rockwell hardness of 59-69 on the 30N scale, ensuring durability and strength. With dimensions of 21/32" in width, 2" in length, and a weight of 3.10 lbs, this product is suitable for various workholding applications where reliable clamping is required.

Suppliers

Company
Product
Description
Supplier Links
Taper Nose Straps - 47129 - Jergens, Inc.
Cleveland, OH, United States
Taper Nose Straps
47129
Taper Nose Straps 47129
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47129
Product Name Taper Nose Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plain Straps - 33001 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details
Micro™ Toe T-Slot Clamps - 68791 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Knob Clamp Assemblies with Radius Nose Strap - 13516 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp Straps Clamp Strap Assembly
View Details