Jergens, Inc. Tapped Straps 36917

Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote
Description
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Tapped Strap, part number 36917, is constructed from low carbon steel and features a black oxide finish. It is designed with an elongated slot that enhances clamping force on workpieces. The strap is tapped for use with an adjustable clamp heel and has a thread specification of 2B-UNC. It is heat-treated to a Rockwell hardness of 59-69 on the 30N scale, ensuring durability and strength. Weighing 0.70 lbs, this component is suitable for various workholding applications where reliable clamping is required.

Datasheet Summary
Powered by GS/AI

The Jergens Tapped Strap, part number 36917, is constructed from low carbon steel and features a black oxide finish. It is designed with an elongated slot that enhances clamping force on workpieces. The strap is tapped for use with an adjustable clamp heel and has a thread specification of 2B-UNC. It is heat-treated to a Rockwell hardness of 59-69 on the 30N scale, ensuring durability and strength. Weighing 0.70 lbs, this component is suitable for various workholding applications where reliable clamping is required.

Suppliers

Company
Product
Description
Supplier Links
Tapped Straps - 36917 - Jergens, Inc.
Cleveland, OH, United States
Tapped Straps
36917
Tapped Straps 36917
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Tapped for use with Adjustable Clamp Heel (see Related Products below) Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: 2B-UNC
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
  • Tapped for use with Adjustable Clamp Heel (see Related Products below)

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36917
Product Name Tapped Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68574 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 2000 lbs (907 kg)
View Details
ID Expansion Clamps - 68839 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10004 lbs (4537 kg)
View Details
Micro™ Expanding Clamps - 68711 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 500 lbs (227 kg)
View Details
Micro™ Knife Edge Clamps - 68547 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 2000 lbs (907 kg)
View Details