Jergens, Inc. Micro™ Expanding Machinable Clamps 68875

Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet
Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Expanding Machinable Clamps - 68875 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Expanding Machinable Clamps
68875
Micro™ Expanding Machinable Clamps 68875
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.

Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration.
Features, Benefits, & Product Specifications:

  • Material: Channel 7075-76 Aluminum
  • Compact design
  • Allows more parts to be mounted on a fixture
  • Mounting screws included

Note(s):

  • Locking plate is used only to machine jaws. Remove to clamp the workpiece.
  • For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension.
  • The "F" dimension is the amount of machinable stock on jaws.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68875
Product Name Micro™ Expanding Machinable Clamps
Material Aluminum; Channel 7075-76 Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Gooseneck Forged Strap Clamps - 37266 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Gooseneck Clamp
View Details
Micro™ Adjustable Clamps - 68614 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Edge Clamps - 68821 - Jergens, Inc.
Specs
Application Mold Equipment
Material Steel; Low Carbon Steel
Clamp type Side / Edge Clamp
View Details