Jergens, Inc. Ergostyle® Wing Nuts with Stud by ELESA® 34456

Description
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)
Request a Quote Datasheet
Description
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Wing Nuts with Stud by ELESA® - 34456 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Wing Nuts with Stud by ELESA®
34456
Ergostyle® Wing Nuts with Stud by ELESA® 34456
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)

Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values.
Features, Benefits, & Product Specifications:

  • Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Finish: Gray/Black Matte
  • Stud: Zinc-Plated Steel Stud with Chamfered Flat End
  • Resistant to solvents, oils, greases, and other chemical agents
  • Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 34456
Product Name Ergostyle® Wing Nuts with Stud by ELESA®
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wing Grips - 40875 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Flange Nuts - 19904 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Steel; Low Carbon Steel
View Details
Knurled Lock Nuts - 28103 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flange Nuts - 19910 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/8
Material Steel; Low Carbon Steel
View Details