Jergens, Inc. Wing Grips 40866

Description
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important Ground and polished with a shiny, smooth finish for a high-quality look and feel
Request a Quote
Description
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important Ground and polished with a shiny, smooth finish for a high-quality look and feel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Wing Grip part number 40866 is designed for ergonomic handling, featuring offset wings that enhance grip comfort. Constructed from stainless steel, this product is available in two finishes: a coarse, blasted finish suitable for applications where aesthetics are less critical, and a ground and polished finish that provides a shiny, smooth appearance for a more refined look. The dimensions of this specific part include a length of 1.97 inches, a width of 0.94 inches, and a height of 0.55 inches, with a thread size of 1/4-20. This product is suitable for applications requiring reliable fastening solutions with an emphasis on user comfort.

Datasheet Summary
Powered by GS/AI

Jergens Wing Grip part number 40866 is designed for ergonomic handling, featuring offset wings that enhance grip comfort. Constructed from stainless steel, this product is available in two finishes: a coarse, blasted finish suitable for applications where aesthetics are less critical, and a ground and polished finish that provides a shiny, smooth appearance for a more refined look. The dimensions of this specific part include a length of 1.97 inches, a width of 0.94 inches, and a height of 0.55 inches, with a thread size of 1/4-20. This product is suitable for applications requiring reliable fastening solutions with an emphasis on user comfort.

Suppliers

Company
Product
Description
Supplier Links
Wing Grips - 40866 - Jergens, Inc.
Cleveland, OH, United States
Wing Grips
40866
Wing Grips 40866
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important Ground and polished with a shiny, smooth finish for a high-quality look and feel

Jergens Wing Grips are offset for a comfortable, ergonomic grip.
Features, Benefits, & Product Specifications:

  • Material: Stainless Steel
  • Finishes:
    • Coarse, blasted finish delivers an economical option for applications where appearance is less important
    • Ground and polished with a shiny, smooth finish for a high-quality look and feel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 40866
Product Name Wing Grips
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Turn T-Slot Nuts - 43332 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Plastic Locking Wing Knob with Stud by ELESA® - 33781 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details
Plastic Locking Wing Knobs - 33777 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Black Matte
View Details
Ergostyle® Wing Nuts by ELESA® - 34452 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details