Jergens, Inc. Check Nuts 16904

Description
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Nuts - 16904 - Jergens, Inc.
Cleveland, OH, United States
Check Nuts
16904
Check Nuts 16904
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Check Nuts are a multi-use lock nut for hand tightening applications.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 16904
Product Name Check Nuts
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43304 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Flange Nuts - 19907 - Jergens, Inc.
Specs
Type Flange Nut
Size 5/8"; 5/8-11
Material Steel; Low Carbon Steel
View Details
Flange Nuts - 19913 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/2"; 1 1/2-6
Material Steel; Low Carbon Steel
View Details
Flange Nuts - 19953 - Jergens, Inc.
Specs
Type Flange Nut
Size M8; M8 x 1.25
Material Steel; Low Carbon Steel
View Details