Jergens, Inc. Stainless Steel Flange Nuts 20002

Description
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
Request a Quote
Description
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Stainless Steel Flange Nuts, part number 20002, are constructed from 303 stainless steel, providing durability and resistance to corrosion. The wide face surface design enhances friction, making these nuts suitable for applications where heavy clamping pressures and vibrations are present. This feature contributes to improved stability and reliability in fastening. These flange nuts are ideal for use in various industrial settings, particularly where strength and resistance to environmental factors are critical.

Datasheet Summary
Powered by GS/AI

Jergens Stainless Steel Flange Nuts, part number 20002, are constructed from 303 stainless steel, providing durability and resistance to corrosion. The wide face surface design enhances friction, making these nuts suitable for applications where heavy clamping pressures and vibrations are present. This feature contributes to improved stability and reliability in fastening. These flange nuts are ideal for use in various industrial settings, particularly where strength and resistance to environmental factors are critical.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Flange Nuts - 20002 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Flange Nuts
20002
Stainless Steel Flange Nuts 20002
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel

Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction.
Features, Benefits, & Product Specifications:

  • Material: 303 Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 20002
Product Name Stainless Steel Flange Nuts
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knob with Stud by ELESA® - 33765 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details
Stainless Steel Flange Nuts - 20004 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Stainless Steel; 303 Stainless Steel
View Details
Check Nuts - 16903 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Wing Grips - 40864 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details