Jergens, Inc. Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert by ELESA® 34152

Description
Jergens Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Stainless Steel, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.
Request a Quote
Description
Jergens Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Stainless Steel, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Tapped Button Head Adjustable Handle with Stainless Steel Insert, part number 34152, features a lever body made from glass-fibre reinforced technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. The handle has a matte black finish and includes a stainless steel insert with a threaded blind hole for secure attachment. It is designed for adjustable clamping or tightening controls, particularly in applications where the operating angle is limited. The handle incorporates a return spring for automatic engagement of the clamping device teeth upon release, enhancing user convenience. The knurling on the locking element's protruding part facilitates easier initial tightening. This product is suitable for environments requiring reliable and comfortable operation.

Datasheet Summary
Powered by GS/AI

The Plastic Tapped Button Head Adjustable Handle with Stainless Steel Insert, part number 34152, features a lever body made from glass-fibre reinforced technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. The handle has a matte black finish and includes a stainless steel insert with a threaded blind hole for secure attachment. It is designed for adjustable clamping or tightening controls, particularly in applications where the operating angle is limited. The handle incorporates a return spring for automatic engagement of the clamping device teeth upon release, enhancing user convenience. The knurling on the locking element's protruding part facilitates easier initial tightening. This product is suitable for environments requiring reliable and comfortable operation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert by ELESA® - 34152 - Jergens, Inc.
Cleveland, OH, United States
Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert by ELESA®
34152
Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert by ELESA® 34152
Jergens Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Insert: Stainless Steel, threaded blind hole Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.

Jergens Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert are ideal for adjustable clamping or tightening controls when the operating angle is limited.
Features, Benefits, & Product Specifications:

  • Materials:
    • Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
    • Push Button: Technopolymer
    • Locking Element: Glass-Fibre Reinforced Technopolymer
    • Insert: Stainless Steel, threaded blind hole
    • Return Spring: Stainless Steel
  • Finishes & Colors:
    • Lever Body: Matte, Black
    • Push Button: Matte, Black
    • Locking Element: Black Color
  • Absolute electric insulation for the operator
  • More comfortable lever release
  • The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier
  • Resistant to solvents, oils, greases, and other chemical agents

Instructions of Use:
For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34152
Product Name Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert by ELESA®
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Light Duty Tapered Handles - 32118 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Aluminum Revolving and Solid Handles - 21914 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Cam Levers External Thread - 40049 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Aluminum Tubular Handles by ELESA® - 33727 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details