Jergens, Inc. Plastic Ergostyle® Adjustable Handles with Stud by ELESA® 34422

Description
Material: Glass Fiber Reinforced Technopolymer Finish: Body - Gray/Black Matte - Push Button - Orange Stud: Zinc Plated Steel With Chamfered End Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
Request a Quote Datasheet
Description
Material: Glass Fiber Reinforced Technopolymer Finish: Body - Gray/Black Matte - Push Button - Orange Stud: Zinc Plated Steel With Chamfered End Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34422 - Jergens, Inc.
Cleveland, OH, United States
Plastic Ergostyle® Adjustable Handles with Stud by ELESA®
34422
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® 34422
Material: Glass Fiber Reinforced Technopolymer Finish: Body - Gray/Black Matte - Push Button - Orange Stud: Zinc Plated Steel With Chamfered End Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
  • Material: Glass Fiber Reinforced Technopolymer
  • Finish: Body - Gray/Black Matte - Push Button - Orange
  • Stud: Zinc Plated Steel With Chamfered End

Note:

  • Resistant to Solvents, Oils, Greases, and other Chemical Agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34422
Product Name Plastic Ergostyle® Adjustable Handles with Stud by ELESA®
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34324 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Ergonomic Style Steel Handles - 22000 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 10-24
View Details
Double Handle Locking Levers - 28910 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Aluminum and Malleable Speed Handles - 40305 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Malleable
View Details