Jergens, Inc. Plastic Button Head Adjustable Handles with Steel Stud by ELESA® 34343

Description
Jergens Plastic Button Head Adjustable Handles with Steel Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Stud: Zinc Plated Steel with Chamfered Flat End Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.
Request a Quote Datasheet
Description
Jergens Plastic Button Head Adjustable Handles with Steel Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Stud: Zinc Plated Steel with Chamfered Flat End Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34343 - Jergens, Inc.
Cleveland, OH, United States
Plastic Button Head Adjustable Handles with Steel Stud by ELESA®
34343
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® 34343
Jergens Plastic Button Head Adjustable Handles with Steel Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Push Button: Technopolymer Locking Element: Glass-Fibre Reinforced Technopolymer Stud: Zinc Plated Steel with Chamfered Flat End Return Spring: Stainless Steel Finishes & Colors: Lever Body: Matte, Black Push Button: Matte, Black Locking Element: Black Color Absolute electric insulation for the operator More comfortable lever release The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier Resistant to solvents, oils, greases, and other chemical agents Instructions of Use: For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.

Jergens Plastic Button Head Adjustable Handles with Steel Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited.
Features, Benefits, & Product Specifications:

  • Materials:
    • Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
    • Push Button: Technopolymer
    • Locking Element: Glass-Fibre Reinforced Technopolymer
    • Stud: Zinc Plated Steel with Chamfered Flat End
    • Return Spring: Stainless Steel
  • Finishes & Colors:
    • Lever Body: Matte, Black
    • Push Button: Matte, Black
    • Locking Element: Black Color
  • Absolute electric insulation for the operator
  • More comfortable lever release
  • The locking element with a retaining pin has knurling on the protruding part to make initial tightening easier
  • Resistant to solvents, oils, greases, and other chemical agents

Instructions of Use:
For clamping, lift the lever to disengage the clamping device teeth and bring it back to the start position. By releasing the lever, the return spring automatically engages the teeth.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34343
Product Name Plastic Button Head Adjustable Handles with Steel Stud by ELESA®
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20310 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Plastic Revolving Fold Away Handles by ELESA® - 33631 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Cam Levers External Thread - 40031 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34313 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details