Jergens, Inc. Aluminum Tubular Handles by ELESA® 33730

Description
Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Tube: Aluminum Tube End Plugs: NBR Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket (2) reference pins for safer positioning of the shanks Resistant to wear, scratches, and chemical agents Note(s): Avoid continuous and prolonged contact with boiling water or steam.
Request a Quote Datasheet
Description
Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Tube: Aluminum Tube End Plugs: NBR Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket (2) reference pins for safer positioning of the shanks Resistant to wear, scratches, and chemical agents Note(s): Avoid continuous and prolonged contact with boiling water or steam.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Tubular Handles by ELESA® - 33730 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Tubular Handles by ELESA®
33730
Aluminum Tubular Handles by ELESA® 33730
Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Tube: Aluminum Tube End Plugs: NBR Synthetic Rubber Finishes: Handle Shanks: Matte Black Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish The handle shank connection to the tube is axially knurled to prevent tube rotation Pass-through holes for cylindrical-head screws with hexagon socket (2) reference pins for safer positioning of the shanks Resistant to wear, scratches, and chemical agents Note(s): Avoid continuous and prolonged contact with boiling water or steam.

Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines.
Features, Benefits, & Product Specifications:

  • Materials:
    • Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
    • Tube: Aluminum
    • Tube End Plugs: NBR Synthetic Rubber
  • Finishes:
    • Handle Shanks: Matte Black
    • Tube: Epoxy Resin Coating, Metalflake Graphite Color, Matte Finish
  • The handle shank connection to the tube is axially knurled to prevent tube rotation
  • Pass-through holes for cylindrical-head screws with hexagon socket
  • (2) reference pins for safer positioning of the shanks
  • Resistant to wear, scratches, and chemical agents

Note(s):
Avoid continuous and prolonged contact with boiling water or steam.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33730
Product Name Aluminum Tubular Handles by ELESA®
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34331 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Cam Levers Adjustable External Thread - 40261 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Cam Levers External Thread - 40238 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Cam Levers External Thread - 40042 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details