Jergens, Inc. Quick-Change Ball Lock® Fixture Plate Kit 28811-JD550

Description
Jergens Quick-Change Ball Lock® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock®. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel Reduces vise setup times Each Quick-Change Ball Lock® Fixture Plate Kit inlcudes: (1) Pre-Machined Fixture Plate (2) Vise Locating Keys (2) Flange Nuts (2) Pre-Installed Primary Liners (2) Mounting Studs (2) Lift Handles
Request a Quote
Description
Jergens Quick-Change Ball Lock® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock®. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel Reduces vise setup times Each Quick-Change Ball Lock® Fixture Plate Kit inlcudes: (1) Pre-Machined Fixture Plate (2) Vise Locating Keys (2) Flange Nuts (2) Pre-Installed Primary Liners (2) Mounting Studs (2) Lift Handles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Ball Lock® Fixture Plate Kit - 28811-JD550 - Jergens, Inc.
Cleveland, OH, United States
Quick-Change Ball Lock® Fixture Plate Kit
28811-JD550
Quick-Change Ball Lock® Fixture Plate Kit 28811-JD550
Jergens Quick-Change Ball Lock® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock®. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel Reduces vise setup times Each Quick-Change Ball Lock® Fixture Plate Kit inlcudes: (1) Pre-Machined Fixture Plate (2) Vise Locating Keys (2) Flange Nuts (2) Pre-Installed Primary Liners (2) Mounting Studs (2) Lift Handles

Jergens Quick-Change Ball Lock® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept vises for easy mounting. Reduce vise setup times to seconds with Jergens Ball Lock®.
Features, Benefits, & Product Specifications:

  • Materials: Available in Aluminum and Steel
  • Reduces vise setup times

Each Quick-Change Ball Lock® Fixture Plate Kit inlcudes:

  • (1) Pre-Machined Fixture Plate
  • (2) Vise Locating Keys
  • (2) Flange Nuts
  • (2) Pre-Installed Primary Liners
  • (2) Mounting Studs
  • (2) Lift Handles
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28811-JD550
Product Name Quick-Change Ball Lock® Fixture Plate Kit
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Manual ZPS - 564071 - Jergens, Inc.
Specs
Material Steel; Quenched & Tempered Steel
Weight 7.28 lbs (3.3 kg)
View Details
Ball Lock® Round Subplates - 59107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11.03 lbs (5 kg)
View Details
Ball Lock® Multi-Purpose Subplates - 59112 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel or Equivalent
Width / Diameter 39.37 inch (1000 mm)
View Details
Ball Lock® Jigsaw Interlocking Fixture Plates - 28806 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details