Jergens, Inc. Ball Lock® Round Subplates 59107

Description
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Round Subplates - 59107 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Round Subplates
59107
Ball Lock® Round Subplates 59107
Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)

Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as a machine or rotary table adapter, our subplates mount using locating pins, sine fixture keys, locating keys and socket head cap screws (SHCS).
Features, Benefits, & Product Specifications:

  • Material: Cast Aluminum
  • Thickness: ±0.005" (±0.13mm)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 59107
Product Name Ball Lock® Round Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick Change Fixture Plates Vise Accessories - 49448 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
View Details
Ball Lock® Fixture Plates - 58713 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Ball Lock® 2-Sided Tooling Columns - 69102 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details