Jergens, Inc. Manual ZPS 564071

Description
Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed. Features, Benefits, & Product Specifications: Material: Quenched & Tempered Steel Mechanical clamping & unclamping Repeatability: <0.01mm (0.0004") Single hex drive actuation Flexible mounting & placement Eliminates need for air or hydraulic connection
Request a Quote
Description
Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed. Features, Benefits, & Product Specifications: Material: Quenched & Tempered Steel Mechanical clamping & unclamping Repeatability: <0.01mm (0.0004") Single hex drive actuation Flexible mounting & placement Eliminates need for air or hydraulic connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual ZPS - 564071 - Jergens, Inc.
Cleveland, OH, United States
Manual ZPS
564071
Manual ZPS 564071
Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed. Features, Benefits, & Product Specifications: Material: Quenched & Tempered Steel Mechanical clamping & unclamping Repeatability: <0.01mm (0.0004") Single hex drive actuation Flexible mounting & placement Eliminates need for air or hydraulic connection

Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of the modules allow workpieces to be indexed in 90° increments. Indexing slot plugs are available for applications where only specified slots are needed.
Features, Benefits, & Product Specifications:

  • Material: Quenched & Tempered Steel
  • Mechanical clamping & unclamping
  • Repeatability: <0.01mm (0.0004")
  • Single hex drive actuation
  • Flexible mounting & placement
  • Eliminates need for air or hydraulic connection
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 564071
Product Name Manual ZPS
Material Steel; Quenched & Tempered Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Square Receivers - QL2-100125 - Jergens, Inc.
Specs
Weight 15.44 lbs (7 kg)
Shape Square
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 11.81 inch (300 mm)
Length 11.81 inch (300 mm)
View Details
ZPS 4-Stud Fixture Plates - 30311-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminium
Weight 6.84 lbs (3.1 kg)
View Details
Ball Lock® Fixture Plates - 28716 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details