Jergens, Inc. Ball Lock® Jigsaw Interlocking Fixture Plates 28806

Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Jigsaw Interlocking Fixture Plates - 28806 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Jigsaw Interlocking Fixture Plates
28806
Ball Lock® Jigsaw Interlocking Fixture Plates 28806
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent
  • Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28806
Product Name Ball Lock® Jigsaw Interlocking Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® Subplates for Tooling Columns - 59102 - Jergens, Inc.
Specs
Plate / Block Type Base Plate; Tombstone
Material Steel; Fremax™ 15 steel plate or equivalent
Length 15.75 inch (400 mm)
View Details
Ball Lock® Fixture Plates - 28846 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details