Jergens, Inc. Heavy Duty Hex Nuts 20713

Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote
Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Heavy Duty Hex Nut, part number 20713, is designed for use with bolts, screws, and other externally threaded components. Made from low carbon steel, it features a black oxide finish and is heat treated to achieve a Grade 8 hardness with a Rockwell hardness rating of HRC 28-38. The hexagonal shape facilitates easy wrenching, making it suitable for applications that require secure fastening to prevent tension and movement. This nut has an across flats measurement of 9/16 inches and is packaged in quantities of 10 pieces, with a total weight of 1.60 lbs for the package.

Datasheet Summary
Powered by GS/AI

Jergens Heavy Duty Hex Nut, part number 20713, is designed for use with bolts, screws, and other externally threaded components. Made from low carbon steel, it features a black oxide finish and is heat treated to achieve a Grade 8 hardness with a Rockwell hardness rating of HRC 28-38. The hexagonal shape facilitates easy wrenching, making it suitable for applications that require secure fastening to prevent tension and movement. This nut has an across flats measurement of 9/16 inches and is packaged in quantities of 10 pieces, with a total weight of 1.60 lbs for the package.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hex Nuts - 20713 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Hex Nuts
20713
Heavy Duty Hex Nuts 20713
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38

Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Grade 8, Hardness HRC of 28-38
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 20713
Product Name Heavy Duty Hex Nuts
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43303 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
T-Slot Nuts - 43376 - Jergens, Inc.
Specs
Size M12; M12 x 1.75
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details