Jergens, Inc. Wing Grips 40868

Description
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important Ground and polished with a shiny, smooth finish for a high-quality look and feel
Request a Quote Datasheet
Description
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important Ground and polished with a shiny, smooth finish for a high-quality look and feel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wing Grips - 40868 - Jergens, Inc.
Cleveland, OH, United States
Wing Grips
40868
Wing Grips 40868
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important Ground and polished with a shiny, smooth finish for a high-quality look and feel

Jergens Wing Grips are offset for a comfortable, ergonomic grip.
Features, Benefits, & Product Specifications:

  • Material: Stainless Steel
  • Finishes:
    • Coarse, blasted finish delivers an economical option for applications where appearance is less important
    • Ground and polished with a shiny, smooth finish for a high-quality look and feel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 40868
Product Name Wing Grips
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flanged Assemblies - 39356 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Kwik-Turn T-Slot Nuts - 43345 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Spherical Flanged Assemblies - 39311 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Nuts - 43409 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details