Jergens, Inc. Heavy Duty Hex Nuts 20712

Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote Datasheet
Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hex Nuts - 20712 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Hex Nuts
20712
Heavy Duty Hex Nuts 20712
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38

Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Grade 8, Hardness HRC of 28-38
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 20712
Product Name Heavy Duty Hex Nuts
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60961 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1/2"; 1/2-20
Material Steel; C1018 Low Carbon Steel
View Details
Stainless Steel Flange Nuts - 20004 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Stainless Steel; 303 Stainless Steel
View Details
Flange Nuts - 19953 - Jergens, Inc.
Specs
Type Flange Nut
Size M8; M8 x 1.25
Material Steel; Low Carbon Steel
View Details
Spherical Flange Nuts - 39709 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details