Jergens, Inc. Check Nuts 16903

Description
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Nuts - 16903 - Jergens, Inc.
Cleveland, OH, United States
Check Nuts
16903
Check Nuts 16903
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Check Nuts are a multi-use lock nut for hand tightening applications.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 16903
Product Name Check Nuts
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43302 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Ergostyle® Wing Nuts by ELESA® - 34452 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
Wing Grips - 40861 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
T-Slot Nuts - 43306 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details