Jergens, Inc. Forged Adjustable Clamps 19103

Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet
Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Adjustable Clamps - 19103 - Jergens, Inc.
Cleveland, OH, United States
Forged Adjustable Clamps
19103
Forged Adjustable Clamps 19103
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.

Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table.
Features, Benefits, & Product Specifications:

  • Material: 1137 Forged Steel, Heat Treated
  • Finish: Black Oxide
  • One piece construction
  • Versatile clamping height
  • Made in the U.S.A.
  • Accessories available (see Related Products below)

Note(s):

  • Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 19103
Product Name Forged Adjustable Clamps
Material Steel; 1137 Forged Steel, Heat Treated
Unlock Full Specs
to access all available technical data

Similar Products

Heel Forged Strap Clamps - 37201 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
Micro™ Adjustable Clamps - 68602 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Low Profile Clamps - 13277 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 32.6 lbs (14.78 kg)
View Details
Heel Forged Strap Clamps - 37207 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details