Jergens, Inc. ZPS HYD Surface Mounted Clamping Modules 480624

Description
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet
Description
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS HYD Surface Mounted Clamping Modules - 480624 - Jergens, Inc.
Cleveland, OH, United States
ZPS HYD Surface Mounted Clamping Modules
480624
ZPS HYD Surface Mounted Clamping Modules 480624
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations.
Features, Benefits, & Product Specifications:

  • Material: Hardened Stainless Steel
  • Hydraulic unlocking
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480624
Product Name ZPS HYD Surface Mounted Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13213 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 400 lbs (181 kg)
View Details
Heel Pad Clamp Assemblies - 13306 - Jergens, Inc.
Specs
Clamping Mechanism Screw
View Details
Long Bushing Revolving Clamp Assemblies - 35109 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Clamps - 68503 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details