Jergens, Inc. Radius Straps 36717

Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius Straps - 36717 - Jergens, Inc.
Cleveland, OH, United States
Radius Straps
36717
Radius Straps 36717
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Radius Strap's elongated slot allows for greater clamping force on the part.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36717
Product Name Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

ZPS PNEU Installation Clamping Modules - 480541 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 23604 lbs (10705 kg)
View Details
Micro™ Expanding Machinable Clamps - 68871 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 500 lbs (227 kg)
View Details
Micro™ Machinable Fixture Clamps - 68625 - Jergens, Inc.
Specs
Load Limit 2001 lbs (907 kg)
View Details
Tapped Straps - 36918 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details