Jergens, Inc. ZPS K5 Surface Mounted Clamping Modules 480566

Description
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.
Request a Quote Datasheet
Description
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS K5 Surface Mounted Clamping Modules - 480566 - Jergens, Inc.
Cleveland, OH, United States
ZPS K5 Surface Mounted Clamping Modules
480566
ZPS K5 Surface Mounted Clamping Modules 480566
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping. Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.

Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations.
Features, Benefits, & Product Specifications:

  • Available in hydraulic unlocking & pnuematic unlocking
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)
  • Installation diagrams available on request

Note(s):
Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The hydraulic design has (1) connection: 1 x unclamping.
Pneumatic pressure is needed for unclamping ( min 8 bar/ 116 psi, max 12 bar/ 175 psi). For clamping process pneumatic pressure of min 5 bar / 75 psi, max 6 bar / 90 psi is required briefly in order to achieve defined pull-in force. The pneumatic design has 2 connections: 1 x unclamping / 1 x clamping.
The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The contact surface is the upper surface of the housing.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480566
Product Name ZPS K5 Surface Mounted Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

STAYLOCK® Block Clamps - 63816 - Jergens, Inc.
Specs
Actuation Hydraulic
Load Limit 9922 lbs (4500 kg)
View Details
Plain Straps - 33111 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details
OK-Vise® Knife Edge Grip Jaw Clamps - BK2-VT-SG - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 4946 lbs (2243 kg)
View Details