Jergens, Inc. Double End Radius Straps 36730

Description
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double End Radius Straps - 36730 - Jergens, Inc.
Cleveland, OH, United States
Double End Radius Straps
36730
Double End Radius Straps 36730
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36730
Product Name Double End Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Radius Straps - 36718 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Low Profile Clamps - 13213 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 400 lbs (181 kg)
View Details
Short Bushing Revolving Clamp Assemblies - 35117 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Fine Pitch Steel Heel Straps - 46841 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details