Jergens, Inc. Long Slot U-Straps 47021

Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Slot U-Straps - 47021 - Jergens, Inc.
Cleveland, OH, United States
Long Slot U-Straps
47021
Long Slot U-Straps 47021
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B (Inch); 6h (Metric)
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47021
Product Name Long Slot U-Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Double End Radius Straps - 36728 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Knife Edge Clamps - 68548 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Fine Pitch Steel Heel Straps - 46839 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details