Jergens, Inc. Forged Adjustable Clamps 19102

Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet
Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Adjustable Clamps - 19102 - Jergens, Inc.
Cleveland, OH, United States
Forged Adjustable Clamps
19102
Forged Adjustable Clamps 19102
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.

Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table.
Features, Benefits, & Product Specifications:

  • Material: 1137 Forged Steel, Heat Treated
  • Finish: Black Oxide
  • One piece construction
  • Versatile clamping height
  • Made in the U.S.A.
  • Accessories available (see Related Products below)

Note(s):

  • Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 19102
Product Name Forged Adjustable Clamps
Material Steel; 1137 Forged Steel, Heat Treated
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Smooth Jaw Clamps - BK2-VT-SS - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Short Bushing Revolving Clamp Assemblies - 35104 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Low Profile Clamps - 13271 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3597 lbs (1631 kg)
View Details
Micro™ Toe T-Slot Clamps - 68742 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details