Jergens, Inc. Double Cam Clamp Assemblies with Double End Radius Nose Strap 12523

Description
Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius at both ends of the strap Long end slot for lateral adjustment Spring-loaded stud member under sturdy double-cam lever Plastic & Brass Strap Pads are available (see Related Products below)
Request a Quote Datasheet
Description
Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius at both ends of the strap Long end slot for lateral adjustment Spring-loaded stud member under sturdy double-cam lever Plastic & Brass Strap Pads are available (see Related Products below)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cam Clamp Assemblies with Double End Radius Nose Strap - 12523 - Jergens, Inc.
Cleveland, OH, United States
Double Cam Clamp Assemblies with Double End Radius Nose Strap
12523
Double Cam Clamp Assemblies with Double End Radius Nose Strap 12523
Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Features a radius at both ends of the strap Long end slot for lateral adjustment Spring-loaded stud member under sturdy double-cam lever Plastic & Brass Strap Pads are available (see Related Products below)

Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space.
Features, Benefits, & Product Specifications:

  • Features a radius at both ends of the strap
  • Long end slot for lateral adjustment
  • Spring-loaded stud member under sturdy double-cam lever
  • Plastic & Brass Strap Pads are available (see Related Products below)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 12523
Product Name Double Cam Clamp Assemblies with Double End Radius Nose Strap
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13262 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1484 lbs (673 kg)
View Details
ZPS HYD Installation Clamping Modules - 480228 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details
Fine Pitch Steel Heel Straps - 46839 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details