Jergens, Inc. ID Expansion Clamps 68408

Description
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs. Features, Benefits, & Product Specifications: Body Material: Mild Steel Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per work cube or fixture plate Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder) Instructions included with each clamp Note(s): For "H" dimension: (3) Mounting Screws included. The "G" dimension is the mimimum diamater the "F" dimension can be machined to.
Request a Quote Datasheet
Description
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs. Features, Benefits, & Product Specifications: Body Material: Mild Steel Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per work cube or fixture plate Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder) Instructions included with each clamp Note(s): For "H" dimension: (3) Mounting Screws included. The "G" dimension is the mimimum diamater the "F" dimension can be machined to.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ID Expansion Clamps - 68408 - Jergens, Inc.
Cleveland, OH, United States
ID Expansion Clamps
68408
ID Expansion Clamps 68408
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs. Features, Benefits, & Product Specifications: Body Material: Mild Steel Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per work cube or fixture plate Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder) Instructions included with each clamp Note(s): For "H" dimension: (3) Mounting Screws included. The "G" dimension is the mimimum diamater the "F" dimension can be machined to.

Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs.
Features, Benefits, & Product Specifications:

  • Body Material: Mild Steel
  • Low profile
  • Ideal for secondary operations on lathe parts
  • Easily machined to size on lathe or mill
  • Excellent for palletized setups
  • Allows more parts per work cube or fixture plate
  • Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder)
  • Instructions included with each clamp

Note(s):

  • For "H" dimension: (3) Mounting Screws included.
  • The "G" dimension is the mimimum diamater the "F" dimension can be machined to.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68408
Product Name ID Expansion Clamps
Material Steel; Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Toe Clamps - 46972 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
Micro™ Toe Clamps - 68782 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Taper Nose Straps - 47126 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
U-Clamp Forged Strap Clamps - 37235 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Forked / "U" Clamp
View Details