JL Audio, Inc. Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts f112-GLOSS

Description
The Fathom f112 is a superb subwoofer solution in medium-sized rooms and is equally at home supporting a music-only system or a home theater system. The combination of an ultra-long throw W7 12-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.
Description
The Fathom f112 is a superb subwoofer solution in medium-sized rooms and is equally at home supporting a music-only system or a home theater system. The combination of an ultra-long throw W7 12-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.

Suppliers

Company
Product
Description
Supplier Links
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Miramar, FL, USA
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts
f112-GLOSS
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts f112-GLOSS
The Fathom f112 is a superb subwoofer solution in medium-sized rooms and is equally at home supporting a music-only system or a home theater system. The combination of an ultra-long throw W7 12-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.

The Fathom f112 is a superb subwoofer solution in medium-sized rooms and is equally at home supporting a music-only system or a home theater system. The combination of an ultra-long throw W7 12-inch driver and a very powerful switching amplifier give it the kind of output normally associated with far larger subwoofer systems.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number f112-GLOSS
Product Name Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, Center Channel Loudspeaker - RS 244C Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details