JL Audio, Inc. Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| 2-Way Component System: 5.25-inch (130 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter | |
| 2-Way Component System: 6-inch (150 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter | |
| 2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter | |
| Big, powerful bass performance combines with spectacular sound quality in the 12W6v2. Several technologies shared with the flagship W7AE's provide advantages in motor linearity and suspension behavior, which lead directly... | |
| Coaxial Speaker System: 5.25-inch (130 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter | |
| Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter | |
| Coaxial Speaker System: 6-inch (150 mm) Woofer, 1-inch (25 mm) Silk Soft-Dome Tweeter | |
| Coaxial Speaker System: 6.5-inch (165 mm) Woofer,1-inch (25 mm) Silk Soft-Dome Tweeter | |
| Enclosed in these beautiful, all-fiberglass enclosures are our maximum-performance, M-Series 7.7-inch coaxial tower speakers. Specifically tuned for tower enclosure applications, these coaxial drivers deliver clean, loud audio that can be... | |
| For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact,... | |
| For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within... | |
| For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within... | |
| Groundbreaking large woofer performance is now available with only 2.5 inches of mounting depth. | |
| If you are seeking reference-grade sub-bass from a 10-inch driver, your search ends here. Total Car Audio in the UK called it like this when they reviewed the 10W7: "This... | |
| If you are seeking to reproduce the highest quality sub-bass in a very compact enclosure application, the 10W6v2 is often your best choice. Several technologies shared with the flagship W7AE's... | |
| If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver... | |
| If you need a highly compact subwoofer solution that does not sacrifice sound quality, this ProWedgeâ„¢ system is made for you. The superb performance capabilities of the W6v2 subwoofer driver... | |
| If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same... | |
| If you need an 8-inch subwoofer that can create outstanding bass in extremely small enclosures, the 8W3v3 will do the job and surprise you with its power and accuracy. It... | |
| JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output. | |
| One 10WX-4, sealed enclosure, rear-firing, gray carpet finish. Includes J2-250.1 amplifier. | |
| One 12WX-4, sealed enclosure, rear-firing, gray carpet finish. Includes J2-250.1 amplifier. | |
| PowerWedge MAXâ„¢ subwoofer systems combine our rugged, great-sounding JL Audio WX Subwoofer Drivers with a precisely engineered, USA-built enclosure and a perfectly matched JL Audio JX amplifier. | |
| PowerWedge MAXâ„¢ subwoofer systems combine our rugged, great-sounding JL Audio WXv2 Subwoofer Drivers with a precisely engineered, USA-built enclosure and a perfectly matched JL Audio JX amplifier. | |
| Purpose-engineered and built for real marine duty, M-Series coaxial systems deliver maximum audio performance in any open-air boating environment. | |
| Purpose-engineered and built for real marine duty, the M-Series component systems deliver maximum audio performance in any open-air boating environment. | |
| Sometimes, bigger is better... For these situations, the 15W0v2 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. | |
| Sometimes, bigger is better... For these situations, the 15W0v3 offers excellent excursion capability, linearity and an overall performance envelope that puts it right at the top of its price class. | |
| The 10W0v2 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features... | |
| The 10W0v3 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features... | |
| The 10W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. It features shallow mounting depth (4.34 in. / 110 mm) and a compact motor... | |
| The 10WX is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling... | |
| The 10WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling... | |
| The 12W0v2 is a rugged performer with excellent efficiency, excursion capability and linearity. Its overall performance envelope puts it right at the top of its price class. It features a... | |
| The 12W0v3 is a rugged performer with excellent efficiency, excursion capability and linearity. Its overall performance envelope that puts it right at the top of its price class. It features... | |
| The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure... | |
| The 12W7 brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the... | |
| The 12W7AE brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the... | |
| The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling... | |
| The 13TW5 low-profile subwoofer driver has received awards from around the world for its breakthrough performance capabilities in impossibly tight spaces. In this sealed Truck PowerWedgeâ„¢ subwoofer system, we harness... | |
| The 13W1v2 is a lightweight 13.5-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure... | |
| The 8W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and... | |
| The f212 is the ultimate expression of the Fathom formula. It is ideal for larger spaces thanks to its higher efficiency and higher power output. The combination of dual ultra-long... | |
| The Fathom f110 is the most compact subwoofer in the Fathom lineup but is fully capable of delivering stellar performance in smaller spaces. The combination of an ultra-long throw W7... | |
| The Fathom f112 is a superb subwoofer solution in medium-sized rooms and is equally at home supporting a music-only system or a home theater system. The combination of an ultra-long... | |
| The Fathom f113 is a heavyweight subwoofer capable of filling the most demanding rooms with powerful low-frequency output and reference-class sound quality. The combination of an ultra-long throw W7 13.5-inch... | |
| This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary... | |
| This amazing large-format speaker system combines the power of our maximum-performance 10-inch marine subwoofer driver with our 7.7-inch coaxial speaker to deliver true full-range, high-output performance in open-air marine installations. | |
| This compact BassWedgeâ„¢ subwoofer system delivers great-sounding sub-bass at an unsurpassed value. | |
| This incredible MicroSubâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the precise... | |
| This just might be the best-kept secret in high-performance sub-bass. If you aren't deploying enough power to make a W7AE the best choice, the 13W6v2 can deliver astonishing performance levels... | |
| This ported Truck PowerWedgeâ„¢ subwoofer system delivers the kind of output and extension that is normally possible with only much larger systems. The key to its performance lies in the... | |
| This powerful slot-ported BassWedgeâ„¢ subwoofer system delivers awesome output at an unsurpassed value. | |
| This powerhouse 12-inch driver delivers potent performance and world-class sound quality in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 12W3v3 to... | |
| This sealed Truck PowerWedgeâ„¢ subwoofer system delivers smooth, deep bass response without taking up much space behind the seat of a pickup truck. It takes advantage of the shallow mounting... | |
| This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. | |
| This subwoofer system is ready to install in your boat and features rock-solid, all-fiberglass enclosure construction with a beautiful, gloss-black gel-coat finish. | |
| This subwoofer system is ready to install in your boat and features rock-solid, all-fiberglass enclosure construction with a beautiful, gloss-white gel-coat finish. | |
| Two 10W1v2-4, slot-ported enclosure, dark gray carpet finish. Separate terminals for each woofer permit wiring as Mono 2 Ω or Stereo 4 Ω final impedance. | |
| With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to... | |
| Words like "extreme," "reference" and "ultimate" get thrown around quite a bit in the subwoofer driver world, but rare is the product that can honestly lay claim to them. The... | |
| Your first look will tell you that you are looking at something special... your first listen will confirm it beyond a shadow of a doubt. |