JL Audio, Inc. WX 12-inch Subwoofer Driver (200 W, 4 Ω) 12WX-4

Description
The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.
Description
The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Miramar, FL, USA
WX 12-inch Subwoofer Driver (200 W, 4 Ω)
12WX-4
WX 12-inch Subwoofer Driver (200 W, 4 Ω) 12WX-4
The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12WX-4
Product Name WX 12-inch Subwoofer Driver (200 W, 4 Ω)
Nominal Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 110 watts
Sensitivity 90.8 dB
Resonance Frequency 436 Hz
View Details