JL Audio, Inc. W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) 8W3v3-8

Description
If you need an 8-inch subwoofer that can create outstanding bass in extremely small enclosures, the 8W3v3 will do the job and surprise you with its power and accuracy. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.375 in. (10 mm) of controlled, one-way, linear excursion.
Description
If you need an 8-inch subwoofer that can create outstanding bass in extremely small enclosures, the 8W3v3 will do the job and surprise you with its power and accuracy. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.375 in. (10 mm) of controlled, one-way, linear excursion.

Suppliers

Company
Product
Description
Supplier Links
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Miramar, FL, USA
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω)
8W3v3-8
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) 8W3v3-8
If you need an 8-inch subwoofer that can create outstanding bass in extremely small enclosures, the 8W3v3 will do the job and surprise you with its power and accuracy. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.375 in. (10 mm) of controlled, one-way, linear excursion.

If you need an 8-inch subwoofer that can create outstanding bass in extremely small enclosures, the 8W3v3 will do the job and surprise you with its power and accuracy. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.375 in. (10 mm) of controlled, one-way, linear excursion.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 8W3v3-8
Product Name W3v3 8-inch Subwoofer Driver (250 W, 8 Ω)
Nominal Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details