JINPAT Electronics Super Miniature Slip Ring with Low Torque and 1A/Road LPMS-06B

Description
LPMS series is a group of Super Miniature Capsule Slip Rings designed and manufactured by JINPAT, with the outer diameter of 5.5~11.1mm. It's designed exclusively for transmitting weak signals. Fairly compact size makes it fit for equipment where small space is presented.
Datasheet
Description
LPMS series is a group of Super Miniature Capsule Slip Rings designed and manufactured by JINPAT, with the outer diameter of 5.5~11.1mm. It's designed exclusively for transmitting weak signals. Fairly compact size makes it fit for equipment where small space is presented.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Miniature Slip Ring with Low Torque and 1A/Road - LPMS-06B - JINPAT Electronics
Seattle, WA, USA
Super Miniature Slip Ring with Low Torque and 1A/Road
LPMS-06B
Super Miniature Slip Ring with Low Torque and 1A/Road LPMS-06B
LPMS series is a group of Super Miniature Capsule Slip Rings designed and manufactured by JINPAT, with the outer diameter of 5.5~11.1mm. It's designed exclusively for transmitting weak signals. Fairly compact size makes it fit for equipment where small space is presented.

LPMS series is a group of Super Miniature Capsule Slip Rings designed and manufactured by JINPAT, with the outer diameter of 5.5~11.1mm. It's designed exclusively for transmitting weak signals. Fairly compact size makes it fit for equipment where small space is presented.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPMS-06B
Product Name Super Miniature Slip Ring with Low Torque and 1A/Road
Slip Ring Design Capsule
Total # of Circuits 6
Speed 0.0 to 300 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant HS-12F Fiber Optic Slip Ring For Antennas -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp - LPS-060 - JINPAT Electronics
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 3
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 0.5 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details