JINPAT Electronics Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp LPS-060

Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet
Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp - LPS-060 - JINPAT Electronics
Seattle, WA, USA
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp
LPS-060
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp LPS-060
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPS-060
Product Name Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 3
Speed 0.0 to 100 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
2 Port Pneumatic-Electrical Combined Slip Ring DHS135-53-2Q -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 5.31 inch (135 mm)
View Details
5 Amp Standard Slip Ring Assemblies - 2431-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 750 volts
View Details
Customized Through bore Slip Ring Used in Military Equipment - LPT070 - JINPAT Electronics
Specs
Total # of Circuits 1 to 24
Speed 0.0 to 10000 rpm
Maximum Voltage 380 volts
View Details