Fabricast, Inc. Separate Rotor and Brush Block Slip Ring Assemblies 0.5 Inch Bore

Description
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per ring (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4 brushes per ring. Hi-Pot: 1000 VAC for 15 seconds. Rotor: One piece aluminum sleeve. Ring complement molded as unit with diallyl phthalate dielectric. Rotor Leads: 5 amp leads – 20 AWG per MIL-W-16878 Type “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
Description
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per ring (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4 brushes per ring. Hi-Pot: 1000 VAC for 15 seconds. Rotor: One piece aluminum sleeve. Ring complement molded as unit with diallyl phthalate dielectric. Rotor Leads: 5 amp leads – 20 AWG per MIL-W-16878 Type “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.

Suppliers

Company
Product
Description
Supplier Links
Separate Rotor and Brush Block Slip Ring Assemblies - 0.5 Inch Bore - Fabricast, Inc.
South El Monte, CA, USA
Separate Rotor and Brush Block Slip Ring Assemblies
0.5 Inch Bore
Separate Rotor and Brush Block Slip Ring Assemblies 0.5 Inch Bore
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per ring (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4 brushes per ring. Hi-Pot: 1000 VAC for 15 seconds. Rotor: One piece aluminum sleeve. Ring complement molded as unit with diallyl phthalate dielectric. Rotor Leads: 5 amp leads – 20 AWG per MIL-W-16878 Type “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
Current:5 amp standard.
10 amp optional.
Voltage:Up to 60 volts standard.
Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request)
Rings:Solid Coin Silver Rings
Brushes:Silver Graphite.
Fabricast Grade FAG180 (80%AG-20%C).
5 amp capacity with 2 brushes per ring (1 brush block).
10 amp capacity with 4 brushes per ring (2 brush blocks).
Brush complement molded as unit with diallyl phthalate dielectric.
Noise:10 Milliohms dynamic resistance maximum with 2 brushes per ring.
5 Milliohms dynamic resistance maximum with 4 brushes per ring.
Hi-Pot:1000 VAC for 15 seconds.
Rotor:One piece aluminum sleeve.
Ring complement molded as unit with diallyl phthalate dielectric.
Rotor Leads:5 amp leads – 20 AWG per MIL-W-16878 Type “E”.
10 amp leads – 16 AWG per MIL-W-16878 Type “E”.
Options:10 amp current carrying capacity.
Hard vacuum compatible.
Supplier's Site
Self Contained Slip Ring Assemblies - 0.5 Inch Bore - Fabricast, Inc.
South El Monte, CA, USA
Self Contained Slip Ring Assemblies
0.5 Inch Bore
Self Contained Slip Ring Assemblies 0.5 Inch Bore
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per ring (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4 brushes per ring. Hi-Pot: 1000 VAC for 15 seconds. Rotor: One piece aluminum sleeve. Ring complement molded as unit with diallyl phthalate dielectric. Rotor Leads: 5 amp leads – 20 AWG per MIL-W-16878 Type “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
Current:5 amp standard.
10 amp optional.
Voltage:Up to 60 volts standard.
Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request)
Rings:Solid Coin Silver Rings
Brushes:Silver Graphite.
Fabricast Grade FAG180 (80%AG-20%C).
5 amp capacity with 2 brushes per ring (1 brush block).
10 amp capacity with 4 brushes per ring (2 brush blocks).
Brush complement molded as unit with diallyl phthalate dielectric.
Noise:10 Milliohms dynamic resistance maximum with 2 brushes per ring.
5 Milliohms dynamic resistance maximum with 4 brushes per ring.
Hi-Pot:1000 VAC for 15 seconds.
Rotor:One piece aluminum sleeve.
Ring complement molded as unit with diallyl phthalate dielectric.
Rotor Leads:5 amp leads – 20 AWG per MIL-W-16878 Type “E”.
10 amp leads – 16 AWG per MIL-W-16878 Type “E”.
Options:10 amp current carrying capacity.
Hard vacuum compatible.
Supplier's Site

Technical Specifications

  Fabricast, Inc. Fabricast, Inc.
Product Category Slip Rings Slip Rings
Product Number 0.5 Inch Bore 0.5 Inch Bore
Product Name Separate Rotor and Brush Block Slip Ring Assemblies Self Contained Slip Ring Assemblies
Slip Ring Design Separate Capsule
Configuration Drum Type Drum Type
Total # of Circuits 2 to 24 2 to 24
Maximum Voltage 60 to 1000 volts 60 to 1000 volts
Maximum Current 5 to 10 amps 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant DHK050-16-5A 50mm Through Bore Slip Ring For Cable Reel -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Carbon Brush Slip Ring for Offshore Equipments - LPA000-03100-01PE-15S - JINPAT Electronics
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 15
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 1.5 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details