JINPAT Electronics Datasheets for Slip Rings

Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine.
Slip Rings: Learn more

Product Name Notes
Advantages High Protection level IP67, able to be exposed and adapt to dusty working conditions Button-pole design for rotor side in case of working in vibration Large hole designed especially...
Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long...
Description A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary...
Features Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss...
JINPAT has been devoted to providing high-quality solutions and units for various intelligent automation fields. The LPT000-073-6402-FO01 -E3 is an economical through-hole slip ring for a variety of signal and...
JINPAT high current slip rings for ship crane have experienced incessant improvement for years. Also, with the accumulated experience and technology in design and manufacturing, JINPAT launched an excellent dedicated...
JINPAT slip ring for servomechanism is used at the servo system to measure the actual position of the mechanical system compared to the control input. For the unit, internal wire...
LPA series is a cluster of slip rings characterized by high current transmission up to 2000A (peak current). It adopts state-of-the-art technology with special design to meet different requirement of...
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such...
LPK series is a group of Pancake Slip Rings manufactured by JINPAT with the thickness as small as 6mm. They are designed exclusively for rotation systems in which installing space...
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold...
LPMS series is a group of Super Miniature Capsule Slip Rings designed and manufactured by JINPAT, with the outer diameter of 5.5~11.1mm. It's designed exclusively for transmitting weak signals. Fairly...
LPR series is a group of Pin Slip Rings designed and manufactured by JINPAT Electronics. The unit enjoys an exquisite design and replaces wire with a pin to make connections,...
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip...
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious...
Mercury slip rings enjoy the same performance just like other electrical slip rings. Mercury slip rings take advantage of mercury contact as a conductive media, which can transfer current and...
Slip rings from JINPAT Electronics have been further developed for use in Take-up Devices. Due to the different working conditions, the equipment used in different aviation environment have different requirements...
Such Slip Rings are designed especially for HDMI/3G-SDI transmission, usually having the characteristics of precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a...
The capsule slip ring LPC-24A-HD01 is developed especially for equipment where transmission of HD video/audio is required. It is perfectly suitable for 4K TV and Camera adapter. Slip rings for...
The intelligent articulated arm consists of a base, a telescopic arm, a rotating head, and a measuring head. The base and the entire robot can rotate 360° relative to each...
The Long Lifespan Slip Ring refers to the part that enjoys replaceable design. The damage prone components of the new unit adopt scientific modular design, which allows ease of taking...
The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring,...
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of...
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with...
This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called...
Wind turbines require reliable transmission of power and data signals from the nacelle to the control system for the rotary blades. JINPAT's slip rings provide the performance and quality needed...