Isotech, Inc. Neoprene/Elastomeric Floor Mounted Seismic Isolator MB-Restrained-Isolators

Description
IBC Compliant The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents – providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions. Features & Benefits Static load range from 30 to 1300 lbs. offers a wide range of application flexibility Cast aluminum housing and carbon steel hardware provide durability in harsh environmental conditions Natural frequency of 12 to 15 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Designed for seismic applications Isolator shipped as a complete assembly for ease of installation Built-in leveling device offers simplified equipment installation Available with longer bolt for height adjustable installation Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote
Description
IBC Compliant The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents – providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions. Features & Benefits Static load range from 30 to 1300 lbs. offers a wide range of application flexibility Cast aluminum housing and carbon steel hardware provide durability in harsh environmental conditions Natural frequency of 12 to 15 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Designed for seismic applications Isolator shipped as a complete assembly for ease of installation Built-in leveling device offers simplified equipment installation Available with longer bolt for height adjustable installation Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neoprene/Elastomeric Floor Mounted Seismic Isolator - MB-Restrained-Isolators - Isotech, Inc.
Hatfield, PA, United States
Neoprene/Elastomeric Floor Mounted Seismic Isolator
MB-Restrained-Isolators
Neoprene/Elastomeric Floor Mounted Seismic Isolator MB-Restrained-Isolators
IBC Compliant The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life. The elastomer element resists oils, ozone and most solvents – providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions. Features & Benefits Static load range from 30 to 1300 lbs. offers a wide range of application flexibility Cast aluminum housing and carbon steel hardware provide durability in harsh environmental conditions Natural frequency of 12 to 15 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications Designed for seismic applications Isolator shipped as a complete assembly for ease of installation Built-in leveling device offers simplified equipment installation Available with longer bolt for height adjustable installation Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise.

The MB Series are also furnished as a complete assembly and feature a built-in leveling device for simple installation. The MB1 and MB3 housings are made of heat-treated cast aluminum, while the MB5 is manufactured from welded steel. All hardware consists of zinc-plated, carbon steel for superior strength and long-life.

The elastomer element resists oils, ozone and most solvents – providing optimum resilience in even the harshest environments. the MB Series works well in mechanical equipment rooms or on outdoor equipment platforms. The operating temperature of -20°F to +180°F offers continuous operation in ambient conditions.

Features & Benefits

  • Static load range from 30 to 1300 lbs. offers a wide range of application flexibility
  • Cast aluminum housing and carbon steel hardware provide durability in harsh environmental conditions
  • Natural frequency of 12 to 15 Hz at maximum load provides structure-borne noise attenuation in even the most challenging applications
  • Designed for seismic applications
  • Isolator shipped as a complete assembly for ease of installation
  • Built-in leveling device offers simplified equipment installation
  • Available with longer bolt for height adjustable installation

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MB-Restrained-Isolators
Product Name Neoprene/Elastomeric Floor Mounted Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Seismic Isolator - ASCM-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Vibration Isolation Pad Mount - Korpads-Waffle-Embossed-Both-Sides - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details
Plate Mount Vibration Isolator - Plate-Mounts - Isotech, Inc.
Specs
Application Vibration Isolation
Type Plate Mount
View Details
Wall Mounted Seismic Elastomeric Isolator - RDC2-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details