Isotech, Inc. Vibration Isolation Pad Mount Korpads-Waffle-Embossed-Both-Sides

Description
IBC Compliant Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is excellent while tensile strength and compressive strength is extremely high. Korpads are 1/4″ thick in 24″ x 24″ sheets and are available in load ranges to 200 lbs./sq. in. Black Korpad is for use with lighter equipment. Red Korpad is used for heady-duty applications. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment – allowing flexible design options Housings are identical in height within each series Easily accessible bolt holes permit simplified installation Elastomeric acoustical cup eliminates high frequency vibrations Color-coded springs permit ease of identification of load capacity Internal adjustments, with interchangeable springs Rugged steel housing is designed to handle high wind and high seismic forces For use in most seismic and wind applications Applications HVAC equipment Air handling units Cooling towers Chillers Engine gensets High seismic loads
Request a Quote
Description
IBC Compliant Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is excellent while tensile strength and compressive strength is extremely high. Korpads are 1/4″ thick in 24″ x 24″ sheets and are available in load ranges to 200 lbs./sq. in. Black Korpad is for use with lighter equipment. Red Korpad is used for heady-duty applications. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment – allowing flexible design options Housings are identical in height within each series Easily accessible bolt holes permit simplified installation Elastomeric acoustical cup eliminates high frequency vibrations Color-coded springs permit ease of identification of load capacity Internal adjustments, with interchangeable springs Rugged steel housing is designed to handle high wind and high seismic forces For use in most seismic and wind applications Applications HVAC equipment Air handling units Cooling towers Chillers Engine gensets High seismic loads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Pad Mount - Korpads-Waffle-Embossed-Both-Sides - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolation Pad Mount
Korpads-Waffle-Embossed-Both-Sides
Vibration Isolation Pad Mount Korpads-Waffle-Embossed-Both-Sides
IBC Compliant Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is excellent while tensile strength and compressive strength is extremely high. Korpads are 1/4″ thick in 24″ x 24″ sheets and are available in load ranges to 200 lbs./sq. in. Black Korpad is for use with lighter equipment. Red Korpad is used for heady-duty applications. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment – allowing flexible design options Housings are identical in height within each series Easily accessible bolt holes permit simplified installation Elastomeric acoustical cup eliminates high frequency vibrations Color-coded springs permit ease of identification of load capacity Internal adjustments, with interchangeable springs Rugged steel housing is designed to handle high wind and high seismic forces For use in most seismic and wind applications Applications HVAC equipment Air handling units Cooling towers Chillers Engine gensets High seismic loads

IBC Compliant

Korpads are made from a high-quality, durable, neoprene pad material with waffle design molded on to both faces. It is resistant to water, oils, cleaning compounds, heat and other environments normally found in manufacturing and processing plants. Tear and abrasion resistance is excellent while tensile strength and compressive strength is extremely high. Korpads are 1/4″ thick in 24″ x 24″ sheets and are available in load ranges to 200 lbs./sq. in. Black Korpad is for use with lighter equipment. Red Korpad is used for heady-duty applications.

Features & Benefits

  • Rugged steel housing serves as blocking during equipment erection
  • Housing offers no difference in elevation between installed and operating height
  • Installation spacer ensures accurate installation height and adjustment
  • Top plate may be welded or bolted to equipment – allowing flexible design options
  • Housings are identical in height within each series
  • Easily accessible bolt holes permit simplified installation
  • Elastomeric acoustical cup eliminates high frequency vibrations
  • Color-coded springs permit ease of identification of load capacity
  • Internal adjustments, with interchangeable springs
  • Rugged steel housing is designed to handle high wind and high seismic forces
  • For use in most seismic and wind applications

Applications

  • HVAC equipment
  • Air handling units
  • Cooling towers
  • Chillers
  • Engine gensets
  • High seismic loads
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Korpads-Waffle-Embossed-Both-Sides
Product Name Vibration Isolation Pad Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Vibration Isolator - SCE-Perimeter-Sponge - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Ceiling Mounted Vibration Hanger - RHC/RHDC-Neoprene-Hanger-with-Tabs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Ceiling Mounted Vibration Hanger - Loos-Bulk-&-Tools - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details