Isotech, Inc. Ceiling Mounted Vibration Hanger LPRH-Low-Profile-Rubber-Hangers

Description
IBC Compliant The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrica l service or both from the same isolator. The structural support of the suspension members without attachment hardware and the direct support of the services to the housing gives the isolator this quality. This design occupies about 3 1/2″ above the suspension cold rolled channel members. The LPRH housing is designed with the capability of supporting additional ceilings and or mechanical services directly from the structural housing. Supporting additional services and/or mechanical services directly from the isolation element in the housing is not recommended. The LPRH Series is designed so that secondary services are supported directly from the structural hanger box, thus greatly reducing “rolling” or “waving” in the ceiling due to local point loading of the isolation element. The LPRH Series is provided with a 1/2″ diameter eyelet at the top, if threaded inserts for the isolator to the overhead deck attachment is not the method of installation. 1/2″ diameter bolt and or eyelets at the bottom are factory supplied if additional services are to be supported. The all neoprene isolation element shall be designed for minimum .40″ static deflection and shall be molded with a bushing to prevent upper support attachment contact with the isolator housing.

Features & Benefits Structural housing permits support of additional ceilings and/or mechanical services directly from the housing Low profile design uses no additional space above or below standard drywall — occupying only 3 ½” of total space for the entire system Unique housing construction allows for standard 1 ½” cold rolled channel suspension members to be installed tight to the overhead deck Installation without the use of clips, eyelets and pencil rods Eyelet is provided as an option to threaded inserts for simplified attachment and installation Color stripe for easy identification during installation and inspection Integral bushing molded to the isolation element prevents upper support attachment contact with the isolator housing

Application s Commercial utility and HVAC space Performing arts centers Computer operation rooms Entertainment, social event spaces and health clubs Transportation depots Hospitals and research facilities Office and residential complexes
Request a Quote
Description
IBC Compliant The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrica l service or both from the same isolator. The structural support of the suspension members without attachment hardware and the direct support of the services to the housing gives the isolator this quality. This design occupies about 3 1/2″ above the suspension cold rolled channel members. The LPRH housing is designed with the capability of supporting additional ceilings and or mechanical services directly from the structural housing. Supporting additional services and/or mechanical services directly from the isolation element in the housing is not recommended. The LPRH Series is designed so that secondary services are supported directly from the structural hanger box, thus greatly reducing “rolling” or “waving” in the ceiling due to local point loading of the isolation element. The LPRH Series is provided with a 1/2″ diameter eyelet at the top, if threaded inserts for the isolator to the overhead deck attachment is not the method of installation. 1/2″ diameter bolt and or eyelets at the bottom are factory supplied if additional services are to be supported. The all neoprene isolation element shall be designed for minimum .40″ static deflection and shall be molded with a bushing to prevent upper support attachment contact with the isolator housing.

Features & Benefits Structural housing permits support of additional ceilings and/or mechanical services directly from the housing Low profile design uses no additional space above or below standard drywall — occupying only 3 ½” of total space for the entire system Unique housing construction allows for standard 1 ½” cold rolled channel suspension members to be installed tight to the overhead deck Installation without the use of clips, eyelets and pencil rods Eyelet is provided as an option to threaded inserts for simplified attachment and installation Color stripe for easy identification during installation and inspection Integral bushing molded to the isolation element prevents upper support attachment contact with the isolator housing

Application s Commercial utility and HVAC space Performing arts centers Computer operation rooms Entertainment, social event spaces and health clubs Transportation depots Hospitals and research facilities Office and residential complexes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted Vibration Hanger - LPRH-Low-Profile-Rubber-Hangers - Isotech, Inc.
Hatfield, PA, United States
Ceiling Mounted Vibration Hanger
LPRH-Low-Profile-Rubber-Hangers
Ceiling Mounted Vibration Hanger LPRH-Low-Profile-Rubber-Hangers
IBC Compliant The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrica l service or both from the same isolator. The structural support of the suspension members without attachment hardware and the direct support of the services to the housing gives the isolator this quality. This design occupies about 3 1/2″ above the suspension cold rolled channel members. The LPRH housing is designed with the capability of supporting additional ceilings and or mechanical services directly from the structural housing. Supporting additional services and/or mechanical services directly from the isolation element in the housing is not recommended. The LPRH Series is designed so that secondary services are supported directly from the structural hanger box, thus greatly reducing “rolling” or “waving” in the ceiling due to local point loading of the isolation element. The LPRH Series is provided with a 1/2″ diameter eyelet at the top, if threaded inserts for the isolator to the overhead deck attachment is not the method of installation. 1/2″ diameter bolt and or eyelets at the bottom are factory supplied if additional services are to be supported. The all neoprene isolation element shall be designed for minimum .40″ static deflection and shall be molded with a bushing to prevent upper support attachment contact with the isolator housing.

Features & Benefits Structural housing permits support of additional ceilings and/or mechanical services directly from the housing Low profile design uses no additional space above or below standard drywall — occupying only 3 ½” of total space for the entire system Unique housing construction allows for standard 1 ½” cold rolled channel suspension members to be installed tight to the overhead deck Installation without the use of clips, eyelets and pencil rods Eyelet is provided as an option to threaded inserts for simplified attachment and installation Color stripe for easy identification during installation and inspection Integral bushing molded to the isolation element prevents upper support attachment contact with the isolator housing

Application s Commercial utility and HVAC space Performing arts centers Computer operation rooms Entertainment, social event spaces and health clubs Transportation depots Hospitals and research facilities Office and residential complexes

IBC Compliant

The LPRH Series application is the same as for the LPNH Series with the added benefit of carrying an additional ceiling, mechanical/electrical service or both from the same isolator. The structural support of the suspension members without attachment hardware and the direct support of the services to the housing gives the isolator this quality. This design occupies about 3 1/2″ above the suspension cold rolled channel members.

The LPRH housing is designed with the capability of supporting additional ceilings and or mechanical services directly from the structural housing. Supporting additional services and/or mechanical services directly from the isolation element in the housing is not recommended. The LPRH Series is designed so that secondary services are supported directly from the structural hanger box, thus greatly reducing “rolling” or “waving” in the ceiling due to local point loading of the isolation element.

The LPRH Series is provided with a 1/2″ diameter eyelet at the top, if threaded inserts for the isolator to the overhead deck attachment is not the method of installation. 1/2″ diameter bolt and or eyelets at the bottom are factory supplied if additional services are to be supported. The all neoprene isolation element shall be designed for minimum .40″ static deflection and shall be molded with a bushing to prevent upper support attachment contact with the isolator housing.

Features & Benefits
Structural housing permits support of additional ceilings and/or mechanical services directly from the housing
Low profile design uses no additional space above or below standard drywall — occupying only 3 ½” of total space for the entire system
Unique housing construction allows for standard 1 ½” cold rolled channel suspension members to be installed tight to the overhead deck
Installation without the use of clips, eyelets and pencil rods
Eyelet is provided as an option to threaded inserts for simplified attachment and installation
Color stripe for easy identification during installation and inspection
Integral bushing molded to the isolation element prevents upper support attachment contact with the isolator housing

Applications
Commercial utility and HVAC space
Performing arts centers
Computer operation rooms
Entertainment, social event spaces and health clubs
Transportation depots
Hospitals and research facilities
Office and residential complexes

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number LPRH-Low-Profile-Rubber-Hangers
Product Name Ceiling Mounted Vibration Hanger
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Ceiling Mounted Vibration Hanger - HS-Spring-Hanger - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - Isolated-Guides-and-Anchors - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Vibration Isolator - Wide-Flange-Bases-for-Structural-Fans - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details