Isotech, Inc. Spring Floor Mounted Non-Seismic Isolator AW-&-AWH-Isolators

Description
IBC Compliant AW & AWH Series Spring-Flex Isolators are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AW & AWH models are recommended for use directly under most HVAC equipment and in conjunction with structural steel bases and concrete inertia blocks. AW Spring-Flex Isolators are adjustable, free-standing and laterally stable spring mountings with a combination leveling and equipment fastening bolt. The spring is welded to the spring mounting base plate and compression plate, ensuring lateral stability. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. The AWH option supplies two holes in the rectangular base plate for bolting to the structure. AW models are available in deflections up to 5 inches (127 mm). Features & Benefits Loads from 60-3,680 lbs. with static deflections up to 5” provide flexibility over a wide range of applications Free-standing spring isolators offer a 1:1 lateral stability ratio Built-in leveling device offers simplified installation Weldless construction prevents excessive stress at the weld areas that could result in spring faults Color-coded springs provide easy identification of Spring-Flex Isolators for installation and inspection Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment
Request a Quote
Description
IBC Compliant AW & AWH Series Spring-Flex Isolators are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AW & AWH models are recommended for use directly under most HVAC equipment and in conjunction with structural steel bases and concrete inertia blocks. AW Spring-Flex Isolators are adjustable, free-standing and laterally stable spring mountings with a combination leveling and equipment fastening bolt. The spring is welded to the spring mounting base plate and compression plate, ensuring lateral stability. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. The AWH option supplies two holes in the rectangular base plate for bolting to the structure. AW models are available in deflections up to 5 inches (127 mm). Features & Benefits Loads from 60-3,680 lbs. with static deflections up to 5” provide flexibility over a wide range of applications Free-standing spring isolators offer a 1:1 lateral stability ratio Built-in leveling device offers simplified installation Weldless construction prevents excessive stress at the weld areas that could result in spring faults Color-coded springs provide easy identification of Spring-Flex Isolators for installation and inspection Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Non-Seismic Isolator - AW-&-AWH-Isolators - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Non-Seismic Isolator
AW-&-AWH-Isolators
Spring Floor Mounted Non-Seismic Isolator AW-&-AWH-Isolators
IBC Compliant AW & AWH Series Spring-Flex Isolators are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AW & AWH models are recommended for use directly under most HVAC equipment and in conjunction with structural steel bases and concrete inertia blocks. AW Spring-Flex Isolators are adjustable, free-standing and laterally stable spring mountings with a combination leveling and equipment fastening bolt. The spring is welded to the spring mounting base plate and compression plate, ensuring lateral stability. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. The AWH option supplies two holes in the rectangular base plate for bolting to the structure. AW models are available in deflections up to 5 inches (127 mm). Features & Benefits Loads from 60-3,680 lbs. with static deflections up to 5” provide flexibility over a wide range of applications Free-standing spring isolators offer a 1:1 lateral stability ratio Built-in leveling device offers simplified installation Weldless construction prevents excessive stress at the weld areas that could result in spring faults Color-coded springs provide easy identification of Spring-Flex Isolators for installation and inspection Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment

IBC Compliant

AW & AWH Series Spring-Flex Isolators are designed to isolate low frequency vibrations in air handling units, fans, chillers, and other HVAC equipment. The AW & AWH models are recommended for use directly under most HVAC equipment and in conjunction with structural steel bases and concrete inertia blocks.

AW Spring-Flex Isolators are adjustable, free-standing and laterally stable spring mountings with a combination leveling and equipment fastening bolt. The spring is welded to the spring mounting base plate and compression plate, ensuring lateral stability. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. The AWH option supplies two holes in the rectangular base plate for bolting to the structure. AW models are available in deflections up to 5 inches (127 mm).

Features & Benefits

  • Loads from 60-3,680 lbs. with static deflections up to 5” provide flexibility over a wide range of applications
  • Free-standing spring isolators offer a 1:1 lateral stability ratio
  • Built-in leveling device offers simplified installation
  • Weldless construction prevents excessive stress at the weld areas that could result in spring faults
  • Color-coded springs provide easy identification of Spring-Flex Isolators for installation and inspection

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number AW-&-AWH-Isolators
Product Name Spring Floor Mounted Non-Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - DRB-Double-Deflection-Neoprene-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Wire Rope Isolator - JSQ-Square-Wire-Rope-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details
Spring Floor Mounted Seismic Isolator - MSH-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Ceiling Mounted Vibration Hanger - LPRSH-Low-Profile-Rubber-and-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details